Vishay Intertechnology, Inc. RES 2.58K OHM 1/4W 0.1% 1206 D55342H07B2B58RWS

Description
RES 2.58Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.58Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 1/4W 0.1% 1206 - D55342H07B2B58RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/4W 0.1% 1206
D55342H07B2B58RWS
RES 2.58K OHM 1/4W 0.1% 1206 D55342H07B2B58RWS
RES 2.58Kohm 1/4W 0.1% 1206

RES 2.58Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2B58RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2B58RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B2B58RWS-ND
2.58 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.58 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B2B58RWS 764-D55342H07B2B58RWS-ND
Product Name RES 2.58K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details