Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B2B49MBS

Description
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B2B49MBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2B49MBS-ND
Chip Resistor - Surface Mount 764-D55342H07B2B49MBS-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.49K OHM 1/4W 0.1% 1206 - D55342H07B2B49MBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W 0.1% 1206
D55342H07B2B49MBS
RES 2.49K OHM 1/4W 0.1% 1206 D55342H07B2B49MBS
RES 2.49Kohm 1/4W 0.1% 1206

RES 2.49Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B2B49MBS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B2B49MBS
Chip Resistor - Surface Mount D55342H07B2B49MBS
RES SMD 2.49K OHM 0.1% 1/4W 1206

RES SMD 2.49K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B2B49MBS-ND D55342H07B2B49MBS D55342H07B2B49MBS
Product Name Chip Resistor - Surface Mount RES 2.49K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details