Vishay Intertechnology, Inc. Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B280ERWS

Description
Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B280ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B280ERWS
Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B280ERWS
Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B280ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B280ERWS-ND
Chip Resistor - Surface Mount 764-D55342H07B280ERWS-ND
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B280ERWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B280ERWS
Chip Resistor - Surface Mount D55342H07B280ERWS
RES SMD 280K OHM 1% 1/4W 1206

RES SMD 280K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B280ERWS 764-D55342H07B280ERWS-ND D55342H07B280ERWS
Product Name Res Thin Film 1206 280K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details