Vishay Intertechnology, Inc. Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R D55342H07B274DMT1

Description
Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R - D55342H07B274DMT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R
D55342H07B274DMT1
Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R D55342H07B274DMT1
Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R

Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B274DMT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B274DMT1TR-ND
Chip Resistor - Surface Mount 764-D55342H07B274DMT1TR-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B274DMT1 764-D55342H07B274DMT1TR-ND
Product Name Res Thin Film 1206 274 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details