Vishay Intertechnology, Inc. RES 270 OHM 1/4W 2% 1206 D55342H07B270GRWS

Description
RES 270ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 270ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/4W 2% 1206 - D55342H07B270GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W 2% 1206
D55342H07B270GRWS
RES 270 OHM 1/4W 2% 1206 D55342H07B270GRWS
RES 270ohm 1/4W 2% 1206

RES 270ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B270GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B270GRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B270GRWS-ND
270 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

270 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B270GRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B270GRWS
Chip Resistor - Surface Mount D55342H07B270GRWS
RES SMD 270 OHM 2% 1/4W 1206

RES SMD 270 OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B270GRWS 764-D55342H07B270GRWS-ND D55342H07B270GRWS
Product Name RES 270 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details