Vishay Intertechnology, Inc. Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B26D1RWS

Description
Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B26D1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B26D1RWS
Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B26D1RWS
Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B26D1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B26D1RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B26D1RWS-ND
26.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

26.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B26D1RWS 764-D55342H07B26D1RWS-ND
Product Name Res Thin Film 1206 26.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details