VISHAY INTERTECHNOLOGY, INC.
D55342H07B240JRT5 -- RES 240 OHM 1/4W 5% 1206
Vishay Intertechnology, Inc.
RES 240 OHM 1/4W 5% 1206
D55342H07B240JRT5
Description
RES 240ohm 1/4W 5% 1206
Request a Quote
Email Supplier
Description
RES 240ohm 1/4W 5% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342H07B240JRT5 |
|
Product Name
|
RES 240 OHM 1/4W 5% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0033 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
12.7 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details