Vishay Intertechnology, Inc. Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B22K0RWS

Description
Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B22K0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B22K0RWS
Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B22K0RWS
Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B22K0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B22K0RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B22K0RWS-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B22K0RWS 764-D55342H07B22K0RWS-ND
Product Name Res Thin Film 1206 22K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 5 to 0.0100 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details