Vishay Intertechnology, Inc. RES 22.1K OHM 1/4W 1% 1206 D55342H07B22E1PT1

Description
RES 22.1Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W 1% 1206 - D55342H07B22E1PT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 1% 1206
D55342H07B22E1PT1
RES 22.1K OHM 1/4W 1% 1206 D55342H07B22E1PT1
RES 22.1Kohm 1/4W 1% 1206

RES 22.1Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B22E1PT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B22E1PT1TR-ND
Chip Resistor - Surface Mount 764-D55342H07B22E1PT1TR-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B22E1PT1 764-D55342H07B22E1PT1TR-ND
Product Name RES 22.1K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details