Vishay Intertechnology, Inc. RES 221 OHM 1/4W 1% 1206 D55342H07B221DMWS

Description
RES 221ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 221ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W 1% 1206 - D55342H07B221DMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% 1206
D55342H07B221DMWS
RES 221 OHM 1/4W 1% 1206 D55342H07B221DMWS
RES 221ohm 1/4W 1% 1206

RES 221ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B221DMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B221DMWS-ND
Chip Resistor - Surface Mount 764-D55342H07B221DMWS-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B221DMWS 764-D55342H07B221DMWS-ND
Product Name RES 221 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details