Vishay Intertechnology, Inc. RES 220 OHM 1/4W 2% 1206 D55342H07B220GRWS

Description
RES 220ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 220ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 2% 1206 - D55342H07B220GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 2% 1206
D55342H07B220GRWS
RES 220 OHM 1/4W 2% 1206 D55342H07B220GRWS
RES 220ohm 1/4W 2% 1206

RES 220ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B220GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B220GRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B220GRWS-ND
220 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

220 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,220Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 55M7248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,220Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
55M7248
Resistor,thin Film,220Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 55M7248
Resistor,Thin Film,220Ohms,100WV,2 +/-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,220Ohms,100WV,2+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B220GRWS 764-D55342H07B220GRWS-ND 55M7248
Product Name RES 220 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Resistor,thin Film,220Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details