Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B220GPWS

Description
220 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
220 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B220GPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B220GPWS-ND
Chip Resistor - Surface Mount 764-D55342H07B220GPWS-ND
220 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

220 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 220 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B220GPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 220 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B220GPWS
Res Thin Film 1206 220 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B220GPWS
Res Thin Film 1206 220 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 220 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B220GPWS-ND D55342H07B220GPWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 220 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details