VISHAY INTERTECHNOLOGY, INC.
D55342H07B20E0RTS -- RES 20K OHM 1/4W 1% 1206
Vishay Intertechnology, Inc.
RES 20K OHM 1/4W 1% 1206
D55342H07B20E0RTS
Description
RES 20Kohm 1/4W 1% 1206
Request a Quote
Email Supplier
Description
RES 20Kohm 1/4W 1% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342H07B20E0RTS |
|
Product Name
|
RES 20K OHM 1/4W 1% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details