Vishay Intertechnology, Inc. RES 1M OHM 1/4W 10% 1206 D55342H07B1P00RTS

Description
RES 1Mohm 1/4W 10% 1206
Request a Quote Datasheet
Description
RES 1Mohm 1/4W 10% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/4W 10% 1206 - D55342H07B1P00RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W 10% 1206
D55342H07B1P00RTS
RES 1M OHM 1/4W 10% 1206 D55342H07B1P00RTS
RES 1Mohm 1/4W 10% 1206

RES 1Mohm 1/4W 10% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B1P00RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B1P00RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B1P00RTSTR-ND
1 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B1P00RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B1P00RTS
Chip Resistor - Surface Mount D55342H07B1P00RTS
RES SMD 1M OHM 10% 1/4W 1206

RES SMD 1M OHM 10% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B1P00RTS 764-D55342H07B1P00RTSTR-ND D55342H07B1P00RTS
Product Name RES 1M OHM 1/4W 10% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details