Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,1M,1%,50PPM,R/.01%,BULK D55342H07B1F00RWS

Description
THIN FILM,1206,1/4W,1M,1% ,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,1M,1% ,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,1M,1%,50PPM,R/.01%,BULK - D55342H07B1F00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1M,1%,50PPM,R/.01%,BULK
D55342H07B1F00RWS
THIN FILM,1206,1/4W,1M,1%,50PPM,R/.01%,BULK D55342H07B1F00RWS
THIN FILM,1206,1/4W,1M,1% ,50PPM,R/.01%,BULK

THIN FILM,1206,1/4W,1M,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B1F00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B1F00RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B1F00RWS-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B1F00RWS 764-D55342H07B1F00RWS-ND
Product Name THIN FILM,1206,1/4W,1M,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details