Vishay Intertechnology, Inc. Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B1F00PWS

Description
Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B1F00PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B1F00PWS
Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B1F00PWS
Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B1F00PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B1F00PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B1F00PWS-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B1F00PWS 764-D55342H07B1F00PWS-ND
Product Name Res Thin Film 1206 1M Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details