1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES 1Mohm 1/4W 0.1% 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-D55342H07B1C00RWI-ND | D55342H07B1C00RWI |
| Product Name | Chip Resistor - Surface Mount | RES 1M OHM 1/4W 0.1% 1206 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |