Vishay Intertechnology, Inc. Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R D55342H07B18H0PT5

Description
Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R - D55342H07B18H0PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R
D55342H07B18H0PT5
Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R D55342H07B18H0PT5
Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R

Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B18H0PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B18H0PT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B18H0PT5TR-ND
18 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

18 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B18H0PT5 764-D55342H07B18H0PT5TR-ND
Product Name Res Thin Film 1206 18K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers