Vishay Intertechnology, Inc. RES 18.4K OHM 1/4W 0.1% 1206 D55342H07B18B4RT3

Description
RES 18.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 18.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.4K OHM 1/4W 0.1% 1206 - D55342H07B18B4RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4K OHM 1/4W 0.1% 1206
D55342H07B18B4RT3
RES 18.4K OHM 1/4W 0.1% 1206 D55342H07B18B4RT3
RES 18.4Kohm 1/4W 0.1% 1206

RES 18.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B18B4RT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B18B4RT3
Chip Resistor - Surface Mount D55342H07B18B4RT3
RES SMD 18.4K OHM 0.1% 1/4W 1206

RES SMD 18.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number D55342H07B18B4RT3 D55342H07B18B4RT3
Product Name RES 18.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206
Resistance Range 18400 ohms 18400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details