Vishay Intertechnology, Inc. Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B180HRWS

Description
Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B180HRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B180HRWS
Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B180HRWS
Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B180HRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B180HRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B180HRWS-ND
180 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

180 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B180HRWS 764-D55342H07B180HRWS-ND
Product Name Res Thin Film 1206 180K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details