Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W 1% 1206 D55342H07B16E9RWS

Description
RES 16.9Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W 1% 1206 - D55342H07B16E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W 1% 1206
D55342H07B16E9RWS
RES 16.9K OHM 1/4W 1% 1206 D55342H07B16E9RWS
RES 16.9Kohm 1/4W 1% 1206

RES 16.9Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B16E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B16E9RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B16E9RWS-ND
16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B16E9RWS 764-D55342H07B16E9RWS-ND
Product Name RES 16.9K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details