Vishay Intertechnology, Inc. Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B169BRWS

Description
Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B169BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B169BRWS
Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B169BRWS
Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B169BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B169BRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B169BRWS-ND
169 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

169 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B169BRWS 764-D55342H07B169BRWS-ND
Product Name Res Thin Film 1206 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details