Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B167BRWS

Description
167 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
167 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B167BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B167BRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B167BRWS-ND
167 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

167 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 167K OHM 1/4W 0.1% 1206 - D55342H07B167BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167K OHM 1/4W 0.1% 1206
D55342H07B167BRWS
RES 167K OHM 1/4W 0.1% 1206 D55342H07B167BRWS
RES 167Kohm 1/4W 0.1% 1206

RES 167Kohm 1/4W 0.1% 1206

Supplier's Site
D55342H 50Ppm 1206 167K 0.1% R Ws Vishay - 46P9768 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 167K 0.1% R Ws Vishay
46P9768
D55342H 50Ppm 1206 167K 0.1% R Ws Vishay 46P9768
D55342H 50PPM 1206 167K 0.1% R WS

D55342H 50PPM 1206 167K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342H07B167BRWS-ND D55342H07B167BRWS 46P9768
Product Name Chip Resistor - Surface Mount RES 167K OHM 1/4W 0.1% 1206 D55342H 50Ppm 1206 167K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details