VISHAY INTERTECHNOLOGY, INC.
D55342H07B124DRWS -- RES 124 OHM 1/4W 1% 1206
Vishay Intertechnology, Inc.
RES 124 OHM 1/4W 1% 1206
D55342H07B124DRWS
Description
RES 124ohm 1/4W 1% 1206
Request a Quote
Email Supplier
Description
RES 124ohm 1/4W 1% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342H07B124DRWS |
|
Product Name
|
RES 124 OHM 1/4W 1% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details