Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,121,1%,50PPM,R/.01%,BULK D55342H07B121DRWS

Description
THIN FILM,1206,1/4W,121,1 %,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,121,1 %,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,121,1%,50PPM,R/.01%,BULK - D55342H07B121DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,121,1%,50PPM,R/.01%,BULK
D55342H07B121DRWS
THIN FILM,1206,1/4W,121,1%,50PPM,R/.01%,BULK D55342H07B121DRWS
THIN FILM,1206,1/4W,121,1 %,50PPM,R/.01%,BULK

THIN FILM,1206,1/4W,121,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B121DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B121DRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B121DRWS-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B121DRWS 764-D55342H07B121DRWS-ND
Product Name THIN FILM,1206,1/4W,121,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details