Vishay Intertechnology, Inc. RES 120 OHM 1/4W 1% 1206 D55342H07B120DRT0

Description
RES 120ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 120ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/4W 1% 1206 - D55342H07B120DRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W 1% 1206
D55342H07B120DRT0
RES 120 OHM 1/4W 1% 1206 D55342H07B120DRT0
RES 120ohm 1/4W 1% 1206

RES 120ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B120DRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B120DRT0TR-ND
Chip Resistor - Surface Mount 764-D55342H07B120DRT0TR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B120DRT0 764-D55342H07B120DRT0TR-ND
Product Name RES 120 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers