Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B10H0RWS

Description
10 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B10H0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B10H0RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B10H0RWS-ND
10 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10K OHM 1/4W 2% 1206 - D55342H07B10H0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 2% 1206
D55342H07B10H0RWS
RES 10K OHM 1/4W 2% 1206 D55342H07B10H0RWS
RES 10Kohm 1/4W 2% 1206

RES 10Kohm 1/4W 2% 1206

Supplier's Site
Resistor,thin Film,10Kohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 55M7223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,10Kohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
55M7223
Resistor,thin Film,10Kohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 55M7223
Resistor,Thin Film,10KOhms,100WV,2 +/-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,10KOhms,100WV,2+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342H07B10H0RWS-ND D55342H07B10H0RWS 55M7223
Product Name Chip Resistor - Surface Mount RES 10K OHM 1/4W 2% 1206 Resistor,thin Film,10Kohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details