Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B10G0RWS

Description
10 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B10G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B10G0RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B10G0RWS-ND
10 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 10 Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B10G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 10 Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B10G0RWS
Res Thin Film 1206 10 Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B10G0RWS
Res Thin Film 1206 10 Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 10 Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B10G0RWS-ND D55342H07B10G0RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 10 Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details