THIN FILM,1206,1/4W,10,1%
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Resistor,Thin Film,10Ohms,100WV,1+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342H07B10D0RWS | 764-D55342H07B10D0RWS-ND | 53M2460 |
| Product Name | THIN FILM,1206,1/4W,10,1%,50PPM,R/.01%,BULK | Chip Resistor - Surface Mount | Resistor,thin Film,10Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |