Vishay Intertechnology, Inc. RES 10.4K OHM 1/4W 0.1% 1206 D55342H07B10B4RWS

Description
RES 10.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 10.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/4W 0.1% 1206 - D55342H07B10B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/4W 0.1% 1206
D55342H07B10B4RWS
RES 10.4K OHM 1/4W 0.1% 1206 D55342H07B10B4RWS
RES 10.4Kohm 1/4W 0.1% 1206

RES 10.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B10B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B10B4RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B10B4RWS-ND
10.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B10B4RWS 764-D55342H07B10B4RWS-ND
Product Name RES 10.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details