Vishay Intertechnology, Inc. RES 10K OHM 1/4W 0.1% 1206 D55342H07B10B0RTF

Description
RES 10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 0.1% 1206 - D55342H07B10B0RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 0.1% 1206
D55342H07B10B0RTF
RES 10K OHM 1/4W 0.1% 1206 D55342H07B10B0RTF
RES 10Kohm 1/4W 0.1% 1206

RES 10Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B10B0RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B10B0RTFTR-ND
Chip Resistor - Surface Mount 764-D55342H07B10B0RTFTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B10B0RTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B10B0RTF
Chip Resistor - Surface Mount D55342H07B10B0RTF
RES SMD 10K OHM 0.1% 1/4W 1206

RES SMD 10K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B10B0RTF 764-D55342H07B10B0RTFTR-ND D55342H07B10B0RTF
Product Name RES 10K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers