Vishay Intertechnology, Inc. RES 100 OHM 1/4W 5% 1206 D55342H07B100JMWS

Description
RES 100ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 100ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 5% 1206 - D55342H07B100JMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 5% 1206
D55342H07B100JMWS
RES 100 OHM 1/4W 5% 1206 D55342H07B100JMWS
RES 100ohm 1/4W 5% 1206

RES 100ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B100JMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B100JMWS-ND
Chip Resistor - Surface Mount 764-D55342H07B100JMWS-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B100JMWS 764-D55342H07B100JMWS-ND
Product Name RES 100 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details