Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,100,1%,50PPM,R/.01%,BULK D55342H07B100DRWS

Description
THIN FILM,1206,1/4W,100,1 %,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,100,1 %,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,100,1%,50PPM,R/.01%,BULK - D55342H07B100DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,100,1%,50PPM,R/.01%,BULK
D55342H07B100DRWS
THIN FILM,1206,1/4W,100,1%,50PPM,R/.01%,BULK D55342H07B100DRWS
THIN FILM,1206,1/4W,100,1 %,50PPM,R/.01%,BULK

THIN FILM,1206,1/4W,100,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B100DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B100DRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B100DRWS-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B100DRWS 764-D55342H07B100DRWS-ND
Product Name THIN FILM,1206,1/4W,100,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details