Vishay Intertechnology, Inc. RES 988 OHM 1/4W 0.1% 1206 D55342E07B988ART5

Description
RES 988ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 988ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1/4W 0.1% 1206 - D55342E07B988ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/4W 0.1% 1206
D55342E07B988ART5
RES 988 OHM 1/4W 0.1% 1206 D55342E07B988ART5
RES 988ohm 1/4W 0.1% 1206

RES 988ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B988ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B988ART5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B988ART5TR-ND
988 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

988 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B988ART5 764-D55342E07B988ART5TR-ND
Product Name RES 988 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details