Vishay Intertechnology, Inc. RES 95.3K OHM 1/4W 0.1% 1206 D55342E07B95B3RT5

Description
RES 95.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 95.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/4W 0.1% 1206 - D55342E07B95B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W 0.1% 1206
D55342E07B95B3RT5
RES 95.3K OHM 1/4W 0.1% 1206 D55342E07B95B3RT5
RES 95.3Kohm 1/4W 0.1% 1206

RES 95.3Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B95B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B95B3RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B95B3RT5TR-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B95B3RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B95B3RT5
Chip Resistor - Surface Mount D55342E07B95B3RT5
RES SMD 95.3K OHM 0.1% 1/4W 1206

RES SMD 95.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B95B3RT5 764-D55342E07B95B3RT5TR-ND D55342E07B95B3RT5
Product Name RES 95.3K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 95300 ohms 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details