Vishay Intertechnology, Inc. RES 942 OHM 1/4W 0.1% 1206 D55342E07B942ART5

Description
RES 942ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 942ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 942 OHM 1/4W 0.1% 1206 - D55342E07B942ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942 OHM 1/4W 0.1% 1206
D55342E07B942ART5
RES 942 OHM 1/4W 0.1% 1206 D55342E07B942ART5
RES 942ohm 1/4W 0.1% 1206

RES 942ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B942ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B942ART5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B942ART5TR-ND
942 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

942 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B942ART5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B942ART5
Chip Resistor - Surface Mount D55342E07B942ART5
RES SMD 942 OHM 0.1% 1/4W 1206

RES SMD 942 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B942ART5 764-D55342E07B942ART5TR-ND D55342E07B942ART5
Product Name RES 942 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 942 ohms 942 ohms 942 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers