Vishay Intertechnology, Inc. RES 93.1 OHM 1/4W 1% 1206 D55342E07B93D1RWS

Description
RES 93.1ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 93.1ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/4W 1% 1206 - D55342E07B93D1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/4W 1% 1206
D55342E07B93D1RWS
RES 93.1 OHM 1/4W 1% 1206 D55342E07B93D1RWS
RES 93.1ohm 1/4W 1% 1206

RES 93.1ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B93D1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B93D1RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B93D1RWS-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B93D1RWS 764-D55342E07B93D1RWS-ND
Product Name RES 93.1 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details