Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B8B66MBS

Description
8.66 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
8.66 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B8B66MBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B8B66MBS-ND
Chip Resistor - Surface Mount 764-D55342E07B8B66MBS-ND
8.66 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

8.66 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 8.66K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk - D55342E07B8B66MBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 8.66K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
D55342E07B8B66MBS
Res Thin Film 1206 8.66K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk D55342E07B8B66MBS
Res Thin Film 1206 8.66K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk

Res Thin Film 1206 8.66K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B8B66MBS-ND D55342E07B8B66MBS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 8.66K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details