Vishay Intertechnology, Inc. RES 8.66K OHM 1/4W 0.1% 1206 D55342E07B8B66CT0

Description
RES 8.66Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 8.66Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/4W 0.1% 1206 - D55342E07B8B66CT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/4W 0.1% 1206
D55342E07B8B66CT0
RES 8.66K OHM 1/4W 0.1% 1206 D55342E07B8B66CT0
RES 8.66Kohm 1/4W 0.1% 1206

RES 8.66Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B8B66CT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B8B66CT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B8B66CT0TR-ND
8.66 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

8.66 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B8B66CT0 764-D55342E07B8B66CT0TR-ND
Product Name RES 8.66K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers