Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W 0.1% 1206 D55342E07B8B25RWS

Description
RES 8.25Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W 0.1% 1206 - D55342E07B8B25RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 0.1% 1206
D55342E07B8B25RWS
RES 8.25K OHM 1/4W 0.1% 1206 D55342E07B8B25RWS
RES 8.25Kohm 1/4W 0.1% 1206

RES 8.25Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B8B25RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B8B25RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B8B25RWS-ND
8.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

8.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 8.25K 0.1% R Ws Vishay - 53M2636 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 8.25K 0.1% R Ws Vishay
53M2636
D55342E 25Ppm 1206 8.25K 0.1% R Ws Vishay 53M2636
D55342E 25PPM 1206 8.25K 0.1% R WS

D55342E 25PPM 1206 8.25K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B8B25RWS 764-D55342E07B8B25RWS-ND 53M2636
Product Name RES 8.25K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 8.25K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details