Vishay Intertechnology, Inc. RES 898 OHM 1/4W 0.1% 1206 D55342E07B898AMWS

Description
RES 898ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 898ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/4W 0.1% 1206 - D55342E07B898AMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/4W 0.1% 1206
D55342E07B898AMWS
RES 898 OHM 1/4W 0.1% 1206 D55342E07B898AMWS
RES 898ohm 1/4W 0.1% 1206

RES 898ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B898AMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B898AMWS-ND
Chip Resistor - Surface Mount 764-D55342E07B898AMWS-ND
898 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

898 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B898AMWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B898AMWS
Chip Resistor - Surface Mount D55342E07B898AMWS
RES SMD 898 OHM 0.1% 1/4W 1206

RES SMD 898 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B898AMWS 764-D55342E07B898AMWS-ND D55342E07B898AMWS
Product Name RES 898 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 898 ohms 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details