Vishay Intertechnology, Inc. RES 85K OHM 1/4W 2% 1206 D55342E07B85H0RWI

Description
RES 85Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 85Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85K OHM 1/4W 2% 1206 - D55342E07B85H0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85K OHM 1/4W 2% 1206
D55342E07B85H0RWI
RES 85K OHM 1/4W 2% 1206 D55342E07B85H0RWI
RES 85Kohm 1/4W 2% 1206

RES 85Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B85H0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B85H0RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B85H0RWI-ND
85 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

85 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B85H0RWI 764-D55342E07B85H0RWI-ND
Product Name RES 85K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 85000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details