Vishay Intertechnology, Inc. Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B820GRT5

Description
Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B820GRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B820GRT5
Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B820GRT5
Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B820GRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B820GRT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B820GRT5TR-ND
820 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

820 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B820GRT5 764-D55342E07B820GRT5TR-ND
Product Name Res Thin Film 1206 820 Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details