Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B806DPWS

Description
806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B806DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B806DPWS-ND
Chip Resistor - Surface Mount 764-D55342E07B806DPWS-ND
806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 806 OHM 1/4W 1% 1206 - D55342E07B806DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 1% 1206
D55342E07B806DPWS
RES 806 OHM 1/4W 1% 1206 D55342E07B806DPWS
RES 806ohm 1/4W 1% 1206

RES 806ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B806DPWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B806DPWS
Chip Resistor - Surface Mount D55342E07B806DPWS
RES SMD 806 OHM 1% 1/4W 1206

RES SMD 806 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B806DPWS-ND D55342E07B806DPWS D55342E07B806DPWS
Product Name Chip Resistor - Surface Mount RES 806 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers