Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B7E68RT5

Description
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B7E68RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B7E68RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B7E68RT5TR-ND
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B7E68RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B7E68RT5
Res Thin Film 1206 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B7E68RT5
Res Thin Film 1206 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B7E68RT5TR-ND D55342E07B7E68RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details