THIN FILM,1206,1/4W,7.50K
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
D55342E 25PPM 1206 7.5K 1% R WS
RES SMD 7.5K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | D55342E07B7E50RWS | 764-D55342E07B7E50RWS-ND | 14N8617 | D55342E07B7E50RWS |
| Product Name | THIN FILM,1206,1/4W,7.50K,1%,25PPM,R/.01%,BULK | Chip Resistor - Surface Mount | D55342E 25Ppm 1206 7.5K 1% R Ws Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |