Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B7B68RWS

Description
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B7B68RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B7B68RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B7B68RWS-ND
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,7.68K,.1%,25PPM,R/.01%,BULK - D55342E07B7B68RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,7.68K,.1%,25PPM,R/.01%,BULK
D55342E07B7B68RWS
THIN FILM,1206,1/4W,7.68K,.1%,25PPM,R/.01%,BULK D55342E07B7B68RWS
THIN FILM,1206,1/4W,7.68K ,.1%,25PPM,R/.01%,BU LK

THIN FILM,1206,1/4W,7.68K,.1%,25PPM,R/.01%,BULK

Supplier's Site
D55342E 25Ppm 1206 7.68K 0.1% R Ws Vishay - 53M2633 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 7.68K 0.1% R Ws Vishay
53M2633
D55342E 25Ppm 1206 7.68K 0.1% R Ws Vishay 53M2633
D55342E 25PPM 1206 7.68K 0.1% R WS

D55342E 25PPM 1206 7.68K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B7B68RWS-ND D55342E07B7B68RWS 53M2633
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,7.68K,.1%,25PPM,R/.01%,BULK D55342E 25Ppm 1206 7.68K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers