Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,7.32K,.1%,25PPM,R/.01%,TR D55342E07B7B32RT5

Description
THIN FILM,1206,1/4W,7.32K ,.1%,25PPM,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,7.32K ,.1%,25PPM,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,7.32K,.1%,25PPM,R/.01%,TR - D55342E07B7B32RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,7.32K,.1%,25PPM,R/.01%,TR
D55342E07B7B32RT5
THIN FILM,1206,1/4W,7.32K,.1%,25PPM,R/.01%,TR D55342E07B7B32RT5
THIN FILM,1206,1/4W,7.32K ,.1%,25PPM,R/.01%,TR

THIN FILM,1206,1/4W,7.32K,.1%,25PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B7B32RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B7B32RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B7B32RT5TR-ND
7.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B7B32RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B7B32RT5
Chip Resistor - Surface Mount D55342E07B7B32RT5
RES SMD 7.32K OHM 0.1% 1/4W 1206

RES SMD 7.32K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B7B32RT5 764-D55342E07B7B32RT5TR-ND D55342E07B7B32RT5
Product Name THIN FILM,1206,1/4W,7.32K,.1%,25PPM,R/.01%,TR Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers