Vishay Intertechnology, Inc. RES 75K OHM 1/4W 2% 1206 D55342E07B75H0RWI

Description
RES 75Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 75Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/4W 2% 1206 - D55342E07B75H0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W 2% 1206
D55342E07B75H0RWI
RES 75K OHM 1/4W 2% 1206 D55342E07B75H0RWI
RES 75Kohm 1/4W 2% 1206

RES 75Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B75H0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B75H0RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B75H0RWI-ND
75 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

75 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B75H0RWI 764-D55342E07B75H0RWI-ND
Product Name RES 75K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 75000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details