Res Thin Film 1206 75K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342E07B75B0MBS | 764-D55342E07B75B0MBS-ND |
| Product Name | Res Thin Film 1206 75K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Tolerance | 0.1000 to 1 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |